Status: | Active |
---|---|
Series: | MAX706 |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
200
in stock
|
Buy Now | |
Analog Devices
from US$3.42
|
61
in stock
|
Buy Now | |
Micros
from US$1.82
|
55
in stock
|
Buy Now | |
CoreStaff
from US$2.51
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3
in stock
|
Buy Now | |
element14
from US$3.39
|
-
|
Buy Now |
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 350 |
Package/Pins | CDIP/8LCC/20PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 706 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 150µA |
Supply Voltage Range | 1.2V to 5.5V |
Low-Cost, µP Supervisory Circu | Analog Devices |
MCU Supervisor, Act.Low / Push-Pull, Vthr 4.25÷4.50V, WDG, Man.RESET, -40÷85°C | Micros |
Mp Supervisory Circuit, 5.5V, Nsoic-8 | Newark Electronics |
SUPERVISOR, WATCHDOG, 4.4VTH, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX706ESA+ ?
Additional datasheets, footprints and schematics for MAX706ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX706ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX706ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX706ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX706ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX706ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX706ESA+ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Micros, CoreStaff and Newark Electronics have stock available or on a lead time for MAX706ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX706ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX706ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX706ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.