Status: | Active |
---|---|
Series: | MAX6952 |
RoHS: | Unknown |
High-Speed 26MHz with SPI-/QSPI-/ MICROWIRE-Compatible Serial Interface |
2.7V to 5.5V Operation |
Drives Four Monocolor or Two Bicolor Cathode-Row 5 x 7 Matrix Displays |
Built-In ASCII 104-Character Font |
24 User-Definable Characters Available |
Automatic Blinking Control for Each Segment |
36µA Low-Power Shutdown (Data Retained) |
16-Step Digital Brightness Control |
Display Blanked on Power-Up |
Slew-Rate-Limited Segment Drivers for Lower EMI |
36-Pin SSOP and 40-Pin DIP Packages |
LCD or LED | LED |
---|---|
Display Type | Cathode Row |
Interface | Serial SPI 26Mbit |
Digits or Char. | 4-Digit |
Output Format | 5x7 matrix |
Fonts | 104 char ASCII |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/40SSOP/36 |
BudgetaryPrice (See Notes) | 15.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 8MHz |
No. of Outputs | 4Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Wire Interfaced, 2.7V to 5.5 | Analog Devices |
LED DISPLAY DRIVER, 4 DIGIT, DIP-40 | element14 |
Led Display Driver, 4 Digit, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6952EPL+ ?
Additional datasheets, footprints and schematics for MAX6952EPL+ are listed on our Part Details page. You can also find images and similar parts to MAX6952EPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6952EPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6952EPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6952EPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6952EPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6952EPL+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6952EPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6952EPL+ often in real-time on the comparison pages.
What if I can't find stock of MAX6952EPL+ ?
You can fill out our help required form which you can use to request a quote for MAX6952EPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.