Status: | Active |
---|---|
Series: | MAX693A |
RoHS: | Unknown |
200ms Power-OK/Reset Timeout Period |
1µA Standby Current, 30µA Operating Current |
On-Board Gating of Chip-Enable Signals, 10ns max Delay |
MaxCap® or SuperCap Compatible |
Guaranteed Active-Low RESET Assertion to VCC = +1V |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Power-Fail Accuracy Guaranteed to ±2% (MAX800L/M) |
Available in 16-Pin Narrow SO, Plastic DIP, and TSSOP Packages |
Reset Thresh. (V) | 4.0 to 4.5 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 100 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 3.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor Supervisory Cir | Analog Devices |
MPU SUPERVISOR, 5.5V, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX693ACPE+ ?
Additional datasheets, footprints and schematics for MAX693ACPE+ are listed on our Part Details page. You can also find images and similar parts to MAX693ACPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX693ACPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX693ACPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX693ACPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX693ACPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX693ACPE+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX693ACPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX693ACPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX693ACPE+ ?
You can fill out our help required form which you can use to request a quote for MAX693ACPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.