Status: | Production |
---|---|
Series: | MAX6884 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 5.8V |
---|---|
No. of Supervisors / Monitors | 6Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.8V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 20Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
EEPROM-Programmable, Hex, Powe | Analog Devices |
Voltage Supervisor, 5.8V, Tqfn-20 | Newark Electronics |
VOLTAGE SUPERVISOR, 5.8V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX6884ETP+?
Additional datasheets, footprints and schematics for MAX6884ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX6884ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6884ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6884ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6884ETP+ fall under?
The MAX6884ETP+ is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX6884ETP+ when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6884ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6884ETP+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6884ETP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6884ETP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6884ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX6884ETP+?
You can fill out our help required form which you can use to request a quote for MAX6884ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.