Status: | Active |
---|---|
Series: | MAX6814 |
RoHS: | Unknown |
4µA Operating Current |
Watchdog Timer with 1.6s Timeout |
140ms (min) active-low WDO Pulse Period |
Push-Pull Active-Low WDO |
Fully Specified Over Extended Temperature Range |
No External Components |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO)Watchdog Only |
---|---|
Watchdog Timeout | 1s to 2s |
Watchdog Output | Push-Pull |
ICC (µA) (max) | 24 |
Package/Pins | SC70/5 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.19V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5-Pin Watchdog Timer Circuit | Analog Devices |
Mpu Supervisor, 5.5V, Sc-70-5 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6814XK+T ?
Additional datasheets, footprints and schematics for MAX6814XK+T are listed on our Part Details page. You can also find images and similar parts to MAX6814XK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6814XK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6814XK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6814XK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6814XK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6814XK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX6814XK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6814XK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6814XK+T ?
You can fill out our help required form which you can use to request a quote for MAX6814XK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.