Status: | Active |
---|---|
Series: | MAX6714 |
RoHS: | Unknown |
Monitor Four Power-Supply Voltages |
Precision Factory-Set Threshold Options for 5.0V, 3.3V, 3.0V, 2.5V, and 1.8V (Nominal) Supplies |
Adjustable Voltage Threshold Monitors Down to 0.62V |
High-Accuracy (±2.0%) Adjustable Threshold Inputs |
Low Supply Current MAX6709: 35µA MAX6714: 60µA |
MAX6709: 35µA |
MAX6714: 60µA |
Four Independent, Active-Low, Open-Drain Outputs with 10µA Internal Pullup to VCC |
140ms (min) Reset Timeout Period (MAX6714 only) |
2.0V to 5.5V Supply Voltage Range |
Immune to Supply Transients |
Fully Specified from -40°C to +85°C |
Small 10-Pin µMAX Package |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
Interface | Factory FixedR/C Adjustable |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 90 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | µMAX |
No. of Pins | 10Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, High-Accuracy, Qu | Analog Devices |
Voltage Monitor, -40 To 85Deg C | Newark Electronics |
VOLTAGE MONITOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX6714AUB+T ?
Additional datasheets, footprints and schematics for MAX6714AUB+T are listed on our Part Details page. You can also find images and similar parts to MAX6714AUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6714AUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6714AUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6714AUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6714AUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6714AUB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6714AUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6714AUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX6714AUB+T ?
You can fill out our help required form which you can use to request a quote for MAX6714AUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.