Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Temperature |
---|---|
No. of Channels | - |
Reading Capacity | 65536 |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX66960#?
Additional datasheets, footprints and schematics for MAX66960# are listed on our Part Details page. You can also find images and similar parts to MAX66960# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX66960# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX66960# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX66960# fall under?
The MAX66960# is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to MAX66960# when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX66960# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX66960# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX66960# have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX66960#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX66960# often in real-time on the comparison pages.
What if I can't find stock of MAX66960#?
You can fill out our help required form which you can use to request a quote for MAX66960# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.