Status: | Active |
---|---|
Series: | MAX6691 |
RoHS: | Unknown |
Simple Single-Wire Interface |
Measures Up to Four Thermistor Temperatures |
Low-Average Thermistor Current Minimizes Self-Heating Errors |
Internal Voltage Reference Isolates Thermistor from Power-Supply Noise |
Accommodates Any Thermistor Temperature Range |
Sensor Type | Remote |
---|---|
# Channels | Four |
Interface | PWM |
Functions | Thermistor-to-Digital Converter |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 4.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Four-Channel Thermistor Temper | Analog Devices |
TEMPERATURE SENSOR, UMAX-10 | element14 |
Temperature Sensor, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6691MUB+ ?
Additional datasheets, footprints and schematics for MAX6691MUB+ are listed on our Part Details page. You can also find images and similar parts to MAX6691MUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6691MUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6691MUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6691MUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6691MUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6691MUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for MAX6691MUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6691MUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX6691MUB+ ?
You can fill out our help required form which you can use to request a quote for MAX6691MUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.