Status: | Active |
---|---|
Series: | MAX668EVKIT |
RoHS: | Unknown |
+3V to VOUT Input Range (as shipped) |
+12V or Adjustable Output Voltage |
Output Current Up to 1A |
N-Channel External MOSFET |
4µA IC Shutdown Current |
500kHz Switching Frequency |
Surface-Mount Components |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Kit/System Kit MAX6681 (± | Analog Devices |
Eval Kit, Boost Controller Rohs Compliant: Yes |Analog Devices MAX668EVKIT+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX668EVKIT+ ?
Additional datasheets, footprints and schematics for MAX668EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX668EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX668EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX668EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX668EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX668EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX668EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX668EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX668EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX668EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX668EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.