Status: | Production |
---|---|
Series: | MAX6675 |
RoHS: | Compliant |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.68
|
536
in stock
|
Buy Now | |
Schukat Electronic
from US$1.93
|
1,574
in stock
|
Buy Now | |
Newark Electronics
from US$11.64
|
535
in stock
|
Buy Now | |
element14
from US$11.84
|
535
in stock
|
Buy Now | |
Farnell
from US$10.91
|
535
in stock
|
Buy Now | |
Analog Devices
from US$9.13
|
374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.63
|
19
in stock
|
Buy Now | |
CoreStaff
from US$7.28
|
2
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | Type K Thermocouple |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +1024°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | Type K Thermocouple |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6675 |
IC Temperature Range | Industrial |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output Voltage | 2.6V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 0.7mA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | 0°C to +1024°C |
Termination Type | Surface Mount Device |
K-Thermocouple to Dig Conv 0/+1024°C SO8 | Schukat Electronic |
K THERMOCOUPLE TO DIGITAL CONVERTER | RS |
Temperature Sensor Ic, Digital, Soic-8 | Newark Electronics |
IC, CONV, TEMP TO DIGITAL, SPI, 8SOIC | element14 |
Cold-Junction-Compensated K-Th | Analog Devices |
IC: temperature converter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX6675ISA+?
Additional datasheets, footprints and schematics for MAX6675ISA+ are listed on our Part Details page. You can also find images and similar parts to MAX6675ISA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6675ISA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6675ISA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6675ISA+ fall under?
The MAX6675ISA+ is listed under Thermocouple Interface.
Can I view similar or alternative parts?
You can view similar parts to MAX6675ISA+ when available in the Thermocouple Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6675ISA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6675ISA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6675ISA+ have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6675ISA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6675ISA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6675ISA+?
You can fill out our help required form which you can use to request a quote for MAX6675ISA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.