Status: | Active |
---|---|
Series: | MAX6662 |
RoHS: | Unknown |
12-Bit + Sign, 0.0625°C Resolution |
Accuracy ±1°C max (+30°C to +50°C) ±1.6°C max (0°C to +70°C) ±2.5°C max (-20°C to +85°C) ±2.5 typ (+150°C) |
±1°C max (+30°C to +50°C) |
±1.6°C max (0°C to +70°C) |
±2.5°C max (-20°C to +85°C) |
±2.5 typ (+150°C) |
Extended Temperature Measurement Range -55°C to +150°C |
-55°C to +150°C |
Low Average Supply Current, 125µA (typ) |
Shutdown Mode to Minimize Power Consumption in Portable Applications |
Two Programmable Temperature Fault Outputs |
Switchable Fault Queue to Eliminate False Tripping in Noisy Environments |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Alarm Output | AlertOvert |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 13 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit + Sign Temperature Sens | Analog Devices |
Temperature Sensor, 0.4Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.4DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6662MSA+ ?
Additional datasheets, footprints and schematics for MAX6662MSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6662MSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6662MSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6662MSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6662MSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6662MSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6662MSA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6662MSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6662MSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6662MSA+ ?
You can fill out our help required form which you can use to request a quote for MAX6662MSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.