Status: | Active |
---|---|
Series: | MAX6660 |
RoHS: | Unknown |
Integrated Thermal Sensing and Fan-Regulation Solution |
Programmable Fan Threshold Temperature |
Programmable Temperature Range for Full-Scale Fan Speed |
Accurate Closed-Loop Fan-Speed Regulation |
On-Chip Power Device Drives Fans Rated Up to 250mA |
Programmable Under/Overtemperature Alarms |
SMBus 2-Wire Serial Interface with Timeout (Cannot "Lock Up" the SMBus) |
Supports SMBus Alert Response |
ACPI Compatible, Including OVERT-bar System Shutdown Function |
±1°C (+60°C to +100°C) Thermal-Sensing Accuracy |
MAX6660EVKIT Available |
Interface | 2-Wire/I2C/SMBus |
---|---|
Sensor Type | Remote |
Fan Control | Linear |
Accuracy (±°C) | 1 |
Temp. Thresh. (°C) | Programmable |
Temp. Resolution (bits) | 11 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Remote-Junction Temperature-Co | Analog Devices |
MAX6660AEE+, Temp & Humidity Sensors | RS |
Temperature Sensor, 1Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX6660AEE+ ?
Additional datasheets, footprints and schematics for MAX6660AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6660AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6660AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6660AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6660AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6660AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6660AEE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6660AEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6660AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6660AEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6660AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.