Status: | Active |
---|---|
Series: | MAX6658 |
RoHS: | Unknown |
Dual Channel Measures Remote and Local Temperature |
11-Bit, +0.125°C Resolution |
High Accuracy ±1°C (max) from +60°C to +100°C (Remote) |
No Calibration Required |
Programmable Under/Overtemperature Alarms |
Programmable Conversion Rate (0.0625Hz to 16Hz) |
SMBus/I²C*-Compatible Interface |
Two Alarm Outputs: active-low ALERT and active-low OVERT1 (MAX6657 and MAX6658) |
Three Alarm Outputs: active-low ALERT, active-low OVERT1, and active-low OVERT2 (MAX6659) |
Compatible with 65nm Process Technology(Y Versions) |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | AlertOvert |
Functions | Remote & Local Sensor |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 11 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TEMPERATURE SENSOR, 1DEG C, NSOIC-8 | element14 |
±1°C, SMBus-Compatible Remote/ | Analog Devices |
Temperature Sensor, 1Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6658MSA+ ?
Additional datasheets, footprints and schematics for MAX6658MSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6658MSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6658MSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6658MSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6658MSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6658MSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6658MSA+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX6658MSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6658MSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6658MSA+ ?
You can fill out our help required form which you can use to request a quote for MAX6658MSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.