Status: | Active |
---|---|
Series: | MAX6639, MAX6639F |
RoHS: | Unknown |
Two Thermal-Diode Inputs |
Up to 25kHz PWM Output Frequency |
Three Selectable SMBus Addresses |
Local Temperature Sensor |
1°C Remote Temperature Accuracy |
Two PWM Outputs for Fan Drive (Open Drain; Can be Pulled Up to +13.5V) |
Programmable Fan-Control Characteristics |
Automatic Fan Spin-Up Ensures Fan Start |
Controlled Rate-of-Change Ensures Unobtrusive Fan-Speed Adjustments |
±3% Fan-Speed Measurement Accuracy |
Temperature Monitoring Begins at POR for Fail-Safe System Protection |
Active-Low OT and Active-Low THERM Outputs for Throttling or Shutdown |
Measures Temperatures Up to +150°C |
MAX6639F is Optimized for n = 1.021 for Penryn Compatibility |
Fan Controller Functions | Remote & Local Sensor |
---|---|
Interface | 2-Wire/I2C/SMBus |
Sensor Type | Remote |
Fan Control | PWM |
Accuracy (±°C) | 1 |
Temp. Thresh. (°C) | Programmable |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensor, 1Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, QSOP-16 | element14 |
2-Channel Temperature Monitor | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6639FAEE+ ?
Additional datasheets, footprints and schematics for MAX6639FAEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6639FAEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6639FAEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6639FAEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6639FAEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6639FAEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6639FAEE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6639FAEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6639FAEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6639FAEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6639FAEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.