Status: | Active |
---|---|
Series: | MAX6634 |
RoHS: | Unknown |
+3V to +5.5V Supply Range |
Accuracy ±1°C max (0°C to +50°C) ±1.5°C max (-20°C to +85°C) ±2.5°C max (-40°C to +125°C) ±2.5°C typ (+150°C) |
±1°C max (0°C to +50°C) |
±1.5°C max (-20°C to +85°C) |
±2.5°C max (-40°C to +125°C) |
±2.5°C typ (+150°C) |
User-Programmable Temperature Thresholds (MAX6634/MAX6635) |
User-Configurable Alarm Output(s) (MAX6634/MAX6635) |
Ability to Respond to SMBus/I²C-Compatible Alert Response Address (MAX6634/MAX6635) |
Active-Low OVERT Output for System Shutdown (MAX6635) |
Multiple Devices per Bus 16 devices (MAX6633) 8 devices (MAX6634) 4 devices (MAX6635) |
16 devices (MAX6633) |
8 devices (MAX6634) |
4 devices (MAX6635) |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | Alert |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 13 |
Oper. Temp. (°C) | -55 to +150 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit Plus Sign Temperature S | Analog Devices |
Temperature Sensor, 1Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6634MSA+ ?
Additional datasheets, footprints and schematics for MAX6634MSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6634MSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6634MSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6634MSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6634MSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6634MSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6634MSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6634MSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6634MSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6634MSA+ ?
You can fill out our help required form which you can use to request a quote for MAX6634MSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.