Status: | Active |
---|---|
Series: | MAX6631 |
RoHS: | Unknown |
Low Power Consumption 32µA typ (MAX6631/MAX6632) 200µA typ (MAX6629/MAX6630) |
32µA typ (MAX6631/MAX6632) |
200µA typ (MAX6629/MAX6630) |
12-Bit + Sign Resolution with 0.0625°C/LSB |
Accuracy ±1°C (max) from 0°C to +70°C |
±1°C (max) from 0°C to +70°C |
+150°C Extended Temperature Range |
SPI-Compatible Serial Interface |
+3.0V to +5.5V Supply Range |
6-Pin TDFN and SOT23 Packages |
Lead-Free Version Available (TDFN Package) |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Accuracy (±°C) | 3.2 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 12 |
Oper. Temp. (°C) | -55 to +125-55 to +150 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 2.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit + Sign Digital Temperat | Analog Devices |
Temperature Sensor, 1Deg C, Tdfn-6 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, TDFN-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6631MTT+T ?
Additional datasheets, footprints and schematics for MAX6631MTT+T are listed on our Part Details page. You can also find images and similar parts to MAX6631MTT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6631MTT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6631MTT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6631MTT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6631MTT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6631MTT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6631MTT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6631MTT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6631MTT+T ?
You can fill out our help required form which you can use to request a quote for MAX6631MTT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.