Status: | Active |
---|---|
Series: | MAX6628 |
RoHS: | Unknown |
Accuracy ±1°C (max) from 0°C ≤ TRJ ≤ +125°C, TA = +30°C ±2.4°C (max) from -55°C ≤ TRJ ≤ +100°C, 0°C ≤ TA ≤ +70°C |
±1°C (max) from 0°C ≤ TRJ ≤ +125°C, TA = +30°C |
±2.4°C (max) from -55°C ≤ TRJ ≤ +100°C, |
0°C ≤ TA ≤ +70°C |
12-Bit + Sign, 0.0625°C Resolution |
Low Power Consumption 30µA (typ) (MAX6628) 200µA (typ) (MAX6627) |
30µA (typ) (MAX6628) |
200µA (typ) (MAX6627) |
Operating Temperature Range (-55°C to +125°C) |
Measurement Temperature Range, Remote Junction (-55°C to +145°C) |
0.5s (MAX6627) or 8s (MAX6628) Conversion Rate |
SPI-Compatible Interface |
+3.0V to +5.5V Supply Range |
8-Pin SOT23 and TDFN Packages |
Lead-Free Version Available (TDFN Package) |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 13 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOT23/8TDFN/8 |
BudgetaryPrice (See Notes) | 2.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensor, -55 To 125Deg C | Newark Electronics |
TEMPERATURE SENSOR, -55 TO 125DEG C | element14 |
Remote ±1°C Accurate Digital T | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6628MTA+T ?
Additional datasheets, footprints and schematics for MAX6628MTA+T are listed on our Part Details page. You can also find images and similar parts to MAX6628MTA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6628MTA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6628MTA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6628MTA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6628MTA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6628MTA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6628MTA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6628MTA+T often in real-time on the comparison pages.
What if I can't find stock of MAX6628MTA+T ?
You can fill out our help required form which you can use to request a quote for MAX6628MTA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.