Status: | Active |
---|---|
Series: | MAX6613 |
RoHS: | Unknown |
Minimizes Power Consumption with Ultra-Low 7.5µA (typ) Supply Current |
Minimizes Board Space with Tiny SC70 Package |
Extends Performance Range with Wide 1.8V to 5.5V Operating Range |
Ideal for Broad Range of Thermal Management Applications -55°C to +130°C Measurement Range 4.0°C Accuracy |
-55°C to +130°C Measurement Range |
4.0°C Accuracy |
Pin Compatible with LM20 |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Accuracy (±°C) | 4 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -55 to +130 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 4°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 130°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage Analog Temperature | Analog Devices |
LVoltage Analog Temp Sensor | RS |
Temperature Sensor, 4Deg C, Sc-70-5 | Newark Electronics |
TEMPERATURE SENSOR, 4DEG C, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX6613MXK+T ?
Additional datasheets, footprints and schematics for MAX6613MXK+T are listed on our Part Details page. You can also find images and similar parts to MAX6613MXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6613MXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6613MXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6613MXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6613MXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6613MXK+T have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6613MXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6613MXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6613MXK+T ?
You can fill out our help required form which you can use to request a quote for MAX6613MXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.