Status: | Active |
---|---|
Series: | MAX6581 |
RoHS: | Unknown |
Eight Channels to Measure Seven Remote and One Local Temperature |
11-Bit, 0.125°C Resolution |
High Accuracy of ±1°C (max) from +60°C to +100°C (Remote Channels) |
-64°C to +150°C Remote Temperature Range |
Programmable Undertemperature/Overtemperature Alerts |
SMBus/I²C-Compatible Interface |
Two Open-Drain Alarm Outputs (Active-Low ALERT and Active-Low OVERT) |
Resistance Cancellation on All Remote Channels |
Sensor Type | Remote |
---|---|
# Channels | Seven |
Interface | 2-Wire/I2C/SMBus |
Alarm Output | AlertOvert |
Functions | Dual Temperature AlarmsMulti-Channel Temperature MonitorRemote & Local Sensor |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 811 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±1°C Accurate 8-Channel Temper | Analog Devices |
TEMPERATURE SENSOR, 2.5DEG C, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX6581TG9C+ ?
Additional datasheets, footprints and schematics for MAX6581TG9C+ are listed on our Part Details page. You can also find images and similar parts to MAX6581TG9C+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6581TG9C+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6581TG9C+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6581TG9C+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6581TG9C+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6581TG9C+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX6581TG9C+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6581TG9C+ often in real-time on the comparison pages.
What if I can't find stock of MAX6581TG9C+ ?
You can fill out our help required form which you can use to request a quote for MAX6581TG9C+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.