Status: | Active |
---|---|
Series: | MAX6576 |
RoHS: | Unknown |
Simple Single-Wire Output |
Two Output Types Available Temperature to Period (µs) (MAX6576) Temperature to Frequency (Hz) (MAX6577) |
Temperature to Period (µs) (MAX6576) |
Temperature to Frequency (Hz) (MAX6577) |
±0.8°C Accuracy at +25°C (±3°C max) |
No External Components |
Operates from +2.7V to +5.5V Supply Voltage |
Low 140µA Typical Supply Current |
Standard Operating Temperature Range: -40°C to +125°C |
Small 6-Pin SOT23 Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Period µ Temp. |
Accuracy (±°C) | 3 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | CMOS Push Pull |
---|---|
Sensing Accuracy Range | ± 0.8°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Supply Current | 140µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
SENSOR, TEMPERATURE, PERIOD O/P, 6SOT23 | element14 |
SOT Temperature Sensors with P | Analog Devices |
Temperature Sensor, 0.8 Deg C, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6576ZUT+T ?
Additional datasheets, footprints and schematics for MAX6576ZUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6576ZUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6576ZUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6576ZUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6576ZUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6576ZUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6576ZUT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX6576ZUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6576ZUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6576ZUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6576ZUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.