Status: | Active |
---|---|
Series: | MAX6575H, MAX6575L |
RoHS: | Unknown |
Simple Single-Wire Interface to µP or µC |
Multidrop up to Eight Sensors on One Wire |
±0.8°C Accuracy at +25°C (±3°C max) |
Operates from +2.7V to +5.5V Supply Voltage |
Low 150µA (typ) Supply Current |
Standard Operating Temperature Range -40°C to +125°C |
Small 6-Pin SOT23 Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Pulse Delay |
Accuracy (±°C) | 3 |
Parasite Pwr. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.8°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temp Sensor SingleWire Digital Interface | RS |
SOT Temperature Sensor with Mu | Analog Devices |
Temperature Sensor, 0.8Deg C, Sot-23-6 | Newark Electronics |
TEMPERATURE SENSOR, 0.8DEG C, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX6575LZUT+T ?
Additional datasheets, footprints and schematics for MAX6575LZUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6575LZUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6575LZUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6575LZUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6575LZUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6575LZUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6575LZUT+T have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6575LZUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6575LZUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6575LZUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6575LZUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.