Status: | Active |
---|---|
Series: | MAX6501 |
RoHS: | Unknown |
±0.5°C (typical) Threshold Accuracy Over Full Temperature Range |
No External Components Required |
Low Cost |
30µA Supply Current |
Factory-Programmed Thresholds from -45°C to +125°C in 10°C Increments |
Open-Drain Output (MAX6501/MAX6503) Push-Pull Output (MAX6502/MAX6504) |
Pin-Selectable 2°C or 10°C Hysteresis |
SOT23-5 Package |
Switch Type | Local |
---|---|
Interface | Logic |
Functions | Temperature Switch/Temperature Comparator |
Accuracy (±°C) | 4 |
Temp. Thresh. (°C) | 35455565758595105115 |
Package/Pins | SOT23/5 |
Oper. Temp. (°C) | -55 to +125 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, +2.7V to +5.5V, Micr | Analog Devices |
TEMPERATURE SENSOR, 0.5DEG C, SOT-23-5 | Farnell |
Temperature Sensor, 0.5Deg C, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6501UKP085+T ?
Additional datasheets, footprints and schematics for MAX6501UKP085+T are listed on our Part Details page. You can also find images and similar parts to MAX6501UKP085+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6501UKP085+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6501UKP085+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6501UKP085+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6501UKP085+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6501UKP085+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6501UKP085+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6501UKP085+T often in real-time on the comparison pages.
What if I can't find stock of MAX6501UKP085+T ?
You can fill out our help required form which you can use to request a quote for MAX6501UKP085+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.