Status: | Active |
---|---|
Series: | MAX5976B |
RoHS: | Unknown |
2.7V to 18V Operating Voltage Range |
24mΩ Internal Power MOSFET |
7A Load Current Capability |
No Sense Resistor Required |
±10% Circuit-Breaker Threshold Accuracy |
Adjustable Circuit-Breaker Current |
Variable Speed Circuit-Breaker Response |
Thermal Protection |
Power-Good and Fault Outputs |
Latch-Off or Automatic Retry Options |
Drive-Present Signal Input |
Active-Low and Active-High Enables |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 18 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Circuit Breaker |
Circuit Breaker/Current Limit Threshold (mV) | Adjustable |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Positive |
Features | Integrated MOSFETRequires No RSENSE |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | RAID System Server I/O Cards |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2.7V to 18V, 7A, Hot-Swap Solu | Analog Devices |
HOT SWAP CONTROLLER, 2.7V-18V, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX5976BETE+ ?
Additional datasheets, footprints and schematics for MAX5976BETE+ are listed on our Part Details page. You can also find images and similar parts to MAX5976BETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5976BETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5976BETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5976BETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5976BETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5976BETE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX5976BETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5976BETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5976BETE+ ?
You can fill out our help required form which you can use to request a quote for MAX5976BETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.