Status: | Active |
---|---|
Series: | MAX5917 |
RoHS: | Unknown |
Provides Safe Hot Swap for +10V to +65V Power Supplies |
IEEE 802.3AF Compliant (MAX5917A) |
Startup into 500µF Load (MAX5917A) |
280mA Current Limit for MAX5910 |
567mA Current Limit for MAX5917A |
420mA Current Limit for MAX5917B |
Zero-Current Load Detection |
Integrated 2.2Ω Power FET |
Status Output Reports Fault Conditions |
Internal Switch-Protection Circuitry |
Built-In Thermal Shutdown |
VIN (V) (min) | 10 |
---|---|
VIN (V) (max) | 65 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Positive |
Features | Integrated MOSFETUndervoltage/Overvoltage Protection |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Distributed Power Systems, Servers and Network Equipment, Telecom and Base Station Equipment |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 65V |
RoHS Compliant | Yes |
+65V Simple Swapper Hot-Swap S | Analog Devices |
Hot Swap Controller, 10V-65V, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5917BESE+ ?
Additional datasheets, footprints and schematics for MAX5917BESE+ are listed on our Part Details page. You can also find images and similar parts to MAX5917BESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5917BESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5917BESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5917BESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5917BESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5917BESE+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5917BESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5917BESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5917BESE+ ?
You can fill out our help required form which you can use to request a quote for MAX5917BESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.