Status: | Active |
---|---|
Series: | MAX5487 |
RoHS: | Unknown |
Wiper Position Stored in Nonvolatile Memory (EEPROM) and Recalled Upon Power-Up or Recalled by an Interface Command |
3mm x 3mm x 0.8mm, 16-Pin Thin QFN or 14-Pin TSSOP Packages |
±1 LSB INL, ±0.5 LSB DNL (Voltage-Divider Mode) |
256 Tap Positions |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
10kΩ, 50kΩ, and 100kΩ End-to-End Resistance Values |
SPI-Compatible Serial Interface |
Reliability 200,000 Wiper Store Cycles 50-Year Wiper Data Retention |
200,000 Wiper Store Cycles |
50-Year Wiper Data Retention |
+2.7V to +5.25V Single-Supply Operation |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 325 |
ICC @5V (µA) (max) | 1 |
Package/Pins | TQFN/16TSSOP/14 |
BudgetaryPrice (See Notes) | 2.32 |
Status: | Unknown |
---|---|
Series: | Dual 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 256-Tap, Nonvolatile, SP | Analog Devices |
DIGITAL POT, 10K, DUAL, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX5487EUD+ ?
Additional datasheets, footprints and schematics for MAX5487EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX5487EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5487EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5487EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5487EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5487EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5487EUD+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX5487EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5487EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX5487EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX5487EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.