Status: | Active |
---|---|
Series: | MAX5440 |
RoHS: | Unknown |
Logarithmic Taper Volume Control with (31) 2dB Steps |
Low-Power Wiper Buffers Provide 0.003% THD |
Single +2.7V to +5.5V or Dual ±2.7V Supply Voltage Operation |
Low 0.5µA Shutdown Supply Current |
Integrated Bias Voltage Generator |
Five-Segment LED Volume/Balance Indicator |
Clickless Switching |
40kΩ End-to-End Fixed Resistance Value |
Mute Function Toggles to -90dB (typ) |
Power-On Reset to -12dBFS Wiper Position |
Steps | 32 |
---|---|
# Potentiometers | 2 |
Control Interface | Rotary Encoder |
Taper | Log |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 40 |
Res. Tol. (%) | 30 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 1 |
ICC @5V (µA) (max) | 1.4 |
Package/Pins | SSOP/24 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Volume |
---|---|
Supply Voltage Range | 2.7V to 5.5V ± 2.7V |
Control Interface | Pushbutton |
Audio IC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo Volume Control with Rot | Analog Devices |
Stereo Volume Ctrl, Logarithmic, Ssop-24 | Newark Electronics |
STEREO VOLUME CTRL, LOGARITHMIC, SSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5440EAG+ ?
Additional datasheets, footprints and schematics for MAX5440EAG+ are listed on our Part Details page. You can also find images and similar parts to MAX5440EAG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5440EAG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5440EAG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5440EAG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5440EAG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5440EAG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5440EAG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5440EAG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5440EAG+ ?
You can fill out our help required form which you can use to request a quote for MAX5440EAG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.