Status: | Active |
---|---|
Series: | MAX543 |
RoHS: | Unknown |
12-Bit Accuracy in 8-Pin MiniDIP or SO |
Fast 3-Wire Serial Interface |
Low INL and DNL (±1/2 LSB Max) |
Gain Accuracy to ±1LSB Max |
Low Gain Tempco (5ppm/°C Max) |
Operates with +5V or +15V Supplies |
TTL/CMOS Compatible |
ESD Protected |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - Other |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 11.4 |
Supply Range (V) (max) | 15.75 |
Settling Time (µs) (typ) | 0.25 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V 11.4V to 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 543 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 3Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Settling Time | 0.25µs |
Supply Current | 5µA |
Supply Voltage Max | 15.75V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
Serial, CMOS, Multiplying, 12- | Analog Devices |
Serial CMOS Multiplying 12-Bit DAC | RS |
DAC, SERIAL INPUT MULTIPLYING, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a MAX543BCPA+ ?
Additional datasheets, footprints and schematics for MAX543BCPA+ are listed on our Part Details page. You can also find images and similar parts to MAX543BCPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX543BCPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX543BCPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX543BCPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX543BCPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX543BCPA+ have stock available?
Authorised distributors including Analog Devices, RS and Farnell have stock available or on a lead time for MAX543BCPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX543BCPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX543BCPA+ ?
You can fill out our help required form which you can use to request a quote for MAX543BCPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.