Status: | Active |
---|---|
Series: | MAX5423 |
RoHS: | Unknown |
Wiper Position Stored in Nonvolatile Memory (EEPROM) and Recalled Upon Power-Up or Interface Command |
3mm x 3mm x 0.8mm TDFN Package |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
50kΩ, 100kΩ, and 200kΩ Resistor Values |
5MHz SPI-Compatible Serial Interface |
500nA (typ) Static Supply Current |
Single-Supply Operation: +2.7V to +5.25V |
256 Tap Positions |
±0.5 LSB DNL in Voltage-Divider Mode |
±0.5 LSB INL in Voltage-Divider Mode |
Steps | 256 |
---|---|
# Potentiometers | 1 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 100 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 50 |
Wiper Resistance (Ω) (typ) | 325 |
ICC @5V (µA) (max) | 1 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.86 |
Status: | Unknown |
---|---|
Series: | Single 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | 3 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | TDFN |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 5423 |
Memory Type | EEPROM |
No. Steps | 256 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
256-Tap, Nonvolatile, SPI-Inte | Analog Devices |
Ic, Dpot, 256-Tap, Spi, 8Tdfn-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5423ETA+ ?
Additional datasheets, footprints and schematics for MAX5423ETA+ are listed on our Part Details page. You can also find images and similar parts to MAX5423ETA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5423ETA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5423ETA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5423ETA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5423ETA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5423ETA+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5423ETA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5423ETA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5423ETA+ ?
You can fill out our help required form which you can use to request a quote for MAX5423ETA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.