Status: | Active |
---|---|
Series: | MAX5419 |
RoHS: | Unknown |
Power-On Recall of Wiper Position from Nonvolatile Memory |
Tiny 3mm x 3mm 8-Pin TDFN Package |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
50kΩ/100kΩ/200kΩ Resistor Values |
Fast I²C-Compatible Serial Interface |
500nA (typ) Static Supply Current |
Single-Supply Operation: +2.7V to +5.25V |
256 Tap Positions |
±0.5 LSB DNL in Voltage-Divider Mode |
±0.5 LSB INL in Voltage-Divider Mode |
EV Kit Available |
Steps | 256 |
---|---|
# Potentiometers | 1 |
Control Interface | 2-Wire Serial |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 200 |
Temp. Coeff. (ppm/°C) (typ) | 50 |
Wiper Resistance (Ω) (typ) | 325 |
ICC @5V (µA) (max) | 1 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | Single 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 200kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | TDFN |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
256-Tap, Nonvolatile, I²C-Inte | Analog Devices |
Digital Pot, 200K, Single, Tdfn-8 | Newark Electronics |
DIGITAL POT, 200K, SINGLE, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5419LETA+T ?
Additional datasheets, footprints and schematics for MAX5419LETA+T are listed on our Part Details page. You can also find images and similar parts to MAX5419LETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5419LETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5419LETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5419LETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5419LETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5419LETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5419LETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5419LETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5419LETA+T ?
You can fill out our help required form which you can use to request a quote for MAX5419LETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.