MAX5418LETA+T by Analog Devices

256-Tap, Nonvolatile, I²C-Interface, Digital Potentiometers


The MAX5417/MAX5418/MAX5419 nonvolatile, linear-taper, digital potentiometers perform the function of a mechanical potentiometer by replacing the mechanics with a simple 2-wire digital interface, allowing communication with multiple devices. Each device performs the same function as a discrete potentiometer or variable resistor and has 256 tap points. The devices feature an internal, nonvolatile EEPROM used to store the wiper position for initialization during power-up. The fast-mode I²C-compatible serial interface allows communication at data rates up to 400kbps, minimizing board space and reducing interconnection complexity in many applications. Each device is available with one of four factory-preset addresses (see the Ordering Information/Selector Guide in the full data sheet) and features an address input for a total of eight unique address combinations. The MAX5417/MAX5418/MAX5419 provide three nominal resistance values: 50kΩ (MAX5417), 100kΩ (MAX5418), or 200kΩ (MAX5419). The nominal resistor temperature coefficient is 35ppm/°C end-to-end, and only 5ppm/°C ratiometric. This makes the devices ideal for applications requiring a low-temperature-coefficient variable resistor, such as low-drift, programmable gain-amplifier circuit configurations. The MAX5417/MAX5418/MAX5419 are available in a 3mm x 3mm 8-pin TDFN package, and are specified over the extended -40°C to +85°C temperature range.

Where to Buy

Prices starting from US$3.23

Distributor Stock
Logo for Farnell
Farnell
from US$3.23
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.46
32,204
in stock
Buy Now
Logo for element14
element14
from US$3.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Power-On Recall of Wiper Position from Nonvolatile Memory
Tiny 3mm x 3mm 8-Pin TDFN Package
35ppm/°C End-to-End Resistance Temperature Coefficient
5ppm/°C Ratiometric Temperature Coefficient
50kΩ/100kΩ/200kΩ Resistor Values
Fast I²C-Compatible Serial Interface
500nA (typ) Static Supply Current
Single-Supply Operation: +2.7V to +5.25V
256 Tap Positions
±0.5 LSB DNL in Voltage-Divider Mode
±0.5 LSB INL in Voltage-Divider Mode
EV Kit Available

Specifications

Steps 256
# Potentiometers 1
Control Interface 2-Wire Serial
Taper Linear
Wiper Memory Non-Volatile
REND-TO-END (kΩ) 100
Temp. Coeff. (ppm/°C) (typ) 50
Wiper Resistance (Ω) (typ) 325
ICC @5V (µA) (max) 1
Package/Pins TDFN/8
BudgetaryPrice (See Notes) 2.41


MAX5418LETA+T Semiconductors - ICs by Analog Devices

DIGITAL POT 100K SINGLE TDFN-8

Status: Unknown
Series: Single 256-Tap Non-Volatile Digital Pots
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

End To End Resistance 100kohm
No. of Pots Single
Control Interface I2C
Track Taper Linear
Resistance Tolerance -
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
Potentiometer IC Case Style TDFN
No. of Pins 8Pins
No. of Steps 256
Temperature Coefficient 35ppm/°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 256-Tap Non-Volatile Digital Pots
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

256-Tap, Nonvolatile, I²C-Inte | Analog Devices
DIGITAL POT, 100K, SINGLE, TDFN-8 | Farnell
Digital Pot, 100K, Single, Tdfn-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5418LETA+T ?

Additional datasheets, footprints and schematics for MAX5418LETA+T are listed on our Part Details page. You can also find images and similar parts to MAX5418LETA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5418LETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5418LETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5418LETA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5418LETA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5418LETA+T have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5418LETA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5418LETA+T often in real-time on the comparison pages.

What if I can't find stock of MAX5418LETA+T ?

You can fill out our help required form which you can use to request a quote for MAX5418LETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay