MAX5417LETA+T by Analog Devices

256-Tap, Nonvolatile, I²C-Interface, Digital Potentiometers

Status: Active
Series: MAX5417L, MAX5417M, MAX5417N, MAX5417P
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX5417/MAX5418/MAX5419 nonvolatile, linear-taper, digital potentiometers perform the function of a mechanical potentiometer by replacing the mechanics with a simple 2-wire digital interface, allowing communication with multiple devices. Each device performs the same function as a discrete potentiometer or variable resistor and has 256 tap points. The devices feature an internal, nonvolatile EEPROM used to store the wiper position for initialization during power-up. The fast-mode I²C-compatible serial interface allows communication at data rates up to 400kbps, minimizing board space and reducing interconnection complexity in many applications. Each device is available with one of four factory-preset addresses (see the Ordering Information/Selector Guide in the full data sheet) and features an address input for a total of eight unique address combinations. The MAX5417/MAX5418/MAX5419 provide three nominal resistance values: 50kΩ (MAX5417), 100kΩ (MAX5418), or 200kΩ (MAX5419). The nominal resistor temperature coefficient is 35ppm/°C end-to-end, and only 5ppm/°C ratiometric. This makes the devices ideal for applications requiring a low-temperature-coefficient variable resistor, such as low-drift, programmable gain-amplifier circuit configurations. The MAX5417/MAX5418/MAX5419 are available in a 3mm x 3mm 8-pin TDFN package, and are specified over the extended -40°C to +85°C temperature range.

Where to Buy

Prices starting from US$3.20

Distributor Stock
Logo for Farnell
Farnell
from US$3.20
1,743
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.28
1,743
in stock
Buy Now
Logo for element14
element14
from US$3.45
1,743
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.46
386
in stock
Buy Now

Features

Power-On Recall of Wiper Position from Nonvolatile Memory
Tiny 3mm x 3mm 8-Pin TDFN Package
35ppm/°C End-to-End Resistance Temperature Coefficient
5ppm/°C Ratiometric Temperature Coefficient
50kΩ/100kΩ/200kΩ Resistor Values
Fast I²C-Compatible Serial Interface
500nA (typ) Static Supply Current
Single-Supply Operation: +2.7V to +5.25V
256 Tap Positions
±0.5 LSB DNL in Voltage-Divider Mode
±0.5 LSB INL in Voltage-Divider Mode
EV Kit Available

Specifications

Steps 256
# Potentiometers 1
Control Interface 2-Wire Serial
Taper Linear
Wiper Memory Non-Volatile
REND-TO-END (kΩ) 50
Temp. Coeff. (ppm/°C) (typ) 50
Wiper Resistance (Ω) (typ) 325
ICC @5V (µA) (max) 1
Package/Pins TDFN/8
BudgetaryPrice (See Notes) 2.43


MAX5417LETA+T Semiconductors - ICs by Analog Devices

DIGITAL POT 50K SINGLE TDFN-8

Status: Unknown
Series: Single 256-Tap Non-Volatile Digital Pots
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

End To End Resistance 50kohm
No. of Pots Single
Control Interface I2C
Track Taper Linear
Resistance Tolerance -
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
Potentiometer IC Case Style TDFN
No. of Pins 8Pins
No. of Steps 256
Temperature Coefficient 35ppm/°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 256-Tap Non-Volatile Digital Pots
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Digital Pot, 50K, Single, Tdfn-8 | Newark Electronics
DIGITAL POT, 50K, SINGLE, TDFN-8 | element14
256-Tap, Nonvolatile, I²C-Inte | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5417LETA+T ?

Additional datasheets, footprints and schematics for MAX5417LETA+T are listed on our Part Details page. You can also find images and similar parts to MAX5417LETA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5417LETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5417LETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5417LETA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5417LETA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5417LETA+T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5417LETA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5417LETA+T often in real-time on the comparison pages.

What if I can't find stock of MAX5417LETA+T ?

You can fill out our help required form which you can use to request a quote for MAX5417LETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay