Status: | Active |
---|---|
Series: | MAX5253 |
RoHS: | Unknown |
Four 12-Bit DACs with Configurable Output Amplifiers |
+3.0V to +3.6V Single-Supply Operation |
Low Supply Current: 0.82mA Normal Operation 3µA Shutdown Mode |
Reference Inputs are High Impedance in Shutdown |
Available in 20-Pin SSOP |
Power-On Reset Clears all Registers and DACs to Zero |
SPI/QSPI and Microwire Compatible |
Simultaneous or Independent Control of DACs Through 3-Wire Serial Interface |
User-Programmable Digital Output |
Resolution (bits) | 12 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 3 |
Supply Range (V) (max) | 3.6 |
ICC (mA) (max) | 0.98 |
Settling Time (µs) (typ) | 16 |
Package/Pins | SSOP/20 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 16.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+3V, Quad, 12-Bit Voltage-Outp | Analog Devices |
DAC, 12BIT, QUAD, SSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX5253BCAP+ ?
Additional datasheets, footprints and schematics for MAX5253BCAP+ are listed on our Part Details page. You can also find images and similar parts to MAX5253BCAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5253BCAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5253BCAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5253BCAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5253BCAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5253BCAP+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX5253BCAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5253BCAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX5253BCAP+ ?
You can fill out our help required form which you can use to request a quote for MAX5253BCAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.