Status: | Active |
---|---|
Series: | MAX5072 |
RoHS: | Unknown |
4.5V to 5.5V or 5.5V to 23V Input Supply Voltage Range |
0.8V (Buck) to 28V (Boost) Output Voltage |
Two Independent Output DC-DC Converters with Internal Power MOSFETs |
Each Output can be Configured in Buck or Boost Mode |
IOUT1 and IOUT2 of 2A and 1A (Respectively) in Buck Mode |
180° Out-of-Phase Operation |
Clock Output for Four-Phase Operation |
Switching Frequency Programmable from 200kHz to 2.2MHz |
Digital Soft-Start and Independent Converter Shutdown |
SYNC Input, Power-On Reset, Manual Reset, And Power-Fail Output |
Short-Circuit Protection (Buck)/Maximum Duty-Cycle Limit (Boost) |
Thermal Shutdown |
Thermally Enhanced 32-Pin Thin QFN Package Dissipates up to 2.7W at +70°C |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 23 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 2200 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 23V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | TQFN |
No. of Pins | 32Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
2.2MHz, Dual-Output Buck or Bo | Analog Devices |
Dc/Dc Ctrl, Buck-Boost, 2.2Mhz, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5072ETJ+T ?
Additional datasheets, footprints and schematics for MAX5072ETJ+T are listed on our Part Details page. You can also find images and similar parts to MAX5072ETJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5072ETJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5072ETJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5072ETJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5072ETJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5072ETJ+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5072ETJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5072ETJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX5072ETJ+T ?
You can fill out our help required form which you can use to request a quote for MAX5072ETJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.