Status: | Active |
---|---|
Series: | MAX5066 |
RoHS: | Unknown |
4.75V to 5.5V or 5V to 28V Input |
Dual-Output Synchronous Buck Controller |
Configurable for Two Separate Outputs or One Single Output |
Each Output is Capable of Up to 25A Output Current |
Average Current-Mode Control Provides Accurate Current Limit |
180° Interleaved Operation Reduces Size of Input Filter Capacitors |
Limits Reverse Current Sinking When Operated in Parallel Mode |
Each Output is Adjustable from 0.61V to 5.5V |
Independently Programmable Adaptive Voltage Positioning |
Independent Shutdown for Each Output |
100kHz to 1MHz per Phase Programmable Switching Frequency |
Oscillator Frequency Synchronization from 200kHz to 2MHz |
Hiccup Mode Overcurrent Protection |
Overtemperature Shutdown |
Thermally Enhanced 28-Pin TSSOP Package Capable of Dissipating 1.9W |
Operates Over -40°C to +85°C or -40°C to +125°C Temperature Range |
VIN (V) (min) | 4.75 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.61 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 25 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 6.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 2 Output |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP-EP |
No. of Pins | 28Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Configurable, Single-/Dual-Out | Analog Devices |
Dc/Dc Ctrl, Sync Buck, -40 To 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX5066AUI+ ?
Additional datasheets, footprints and schematics for MAX5066AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX5066AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5066AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5066AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5066AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5066AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5066AUI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5066AUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5066AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX5066AUI+ ?
You can fill out our help required form which you can use to request a quote for MAX5066AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.