MAX5033DASA+T Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: MAX5033
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The MAX5033 easy-to-use, high-efficiency, high-voltage, step-down DC-DC converter operates from an input voltage up to 76V and consumes only 270µA quiescent current at no load. This pulse-width modulated (PWM) converter operates at a fixed 125kHz switching frequency at heavy loads, and automatically switches to pulse-skipping mode to provide low quiescent current and high efficiency at light loads. The MAX5033 includes internal frequency compensation simplifying circuit implementation. The device uses an internal low-on-resistance, high-voltage, DMOS transistor to obtain high efficiency and reduce overall system cost. This device includes undervoltage lockout, cycle-by-cycle current limit, hiccup-mode output short-circuit protection, andthermal shutdown.The MAX5033 delivers up to 500mA output current. The output current may be limited by the maximum power dissipation capability of the package. External shutdown is included, featuring 10µA (typ) shutdown current. The MAX5033A/B/C versions have fixed output voltages of 3.3V, 5V, and 12V, respectively, while the MAX5033D features an adjustable output voltage, from 1.25V to 13.2V.The MAX5033 is available in space-saving 8-pin SO and 8-pin plastic DIP packages and operates over the automotive (-40°C to +125°C) temperature range.
Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

500mA, 76V, High-Eff iciency, MAXPower St | Mouser Electronics
Switching Regulator, 125Khz, Nsoic-8 Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX5033DASA+T | Newark Electronics
SWITCHING REGULATOR, 125KHZ, NSOIC-8 | element14

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5033DASA+T?

Additional datasheets, footprints and schematics for MAX5033DASA+T are listed on our Part Details page. You can also find images and similar parts to MAX5033DASA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5033DASA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5033DASA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX5033DASA+T fall under?

The MAX5033DASA+T is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to MAX5033DASA+T when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5033DASA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5033DASA+T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX5033DASA+T have stock available?

Authorised distributors including Mouser Electronics, Arrow Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5033DASA+T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5033DASA+T often in real-time on the comparison pages.

What if I can't find stock of MAX5033DASA+T?

You can fill out our help required form which you can use to request a quote for MAX5033DASA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay