Status: | Active |
---|---|
Series: | MAX4984E |
RoHS: | Unknown |
USB Hi-Speed Switching |
ESD Protection on COM ±15kV Human Body Model ±15kV IEC 61000-4-2 Air Gap ±8kV IEC 61000-4-2 Contact |
±15kV Human Body Model |
±15kV IEC 61000-4-2 Air Gap |
±8kV IEC 61000-4-2 Contact |
Power-Supply Range: +2.8V to +5.5V |
Low 5Ω (typ) On-Resistance (RON) |
-3dB Bandwidth: 950MHz (typ) |
Compatible with Logic I/O Down to 1.4V |
COM Analog Inputs Fault Protected Against Shorts to +5.5V |
Low Supply Current 0.6µA (typ) |
Enable Input: Active-Low (Active-Low EN) MAX4983E Active-High (EN) MAX4984E |
Active-Low (Active-Low EN) MAX4983E |
Active-High (EN) MAX4984E |
Small 10-Pin, 1.4mm x 1.8mm UTQFN |
Protocol | USB Full-SpeedUSB High-SpeedUSB Low-Speed |
---|---|
Configuration | 2-to-1DPDT |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 2.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
RFLAT(ON) (Ω) (typ) | 0.1 |
Package/Pins | ULTRA TQFN/10 |
BudgetaryPrice (See Notes) | 2.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 2.8V to 5.5V |
Analogue Switch Case | µTQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
High-Speed USB 2.0 Switches wi | Analog Devices |
USB SWITCH, 2.0 TYPE, DUAL, UTQFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX4984EEVB+ ?
Additional datasheets, footprints and schematics for MAX4984EEVB+ are listed on our Part Details page. You can also find images and similar parts to MAX4984EEVB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4984EEVB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4984EEVB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4984EEVB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4984EEVB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4984EEVB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4984EEVB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4984EEVB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4984EEVB+ ?
You can fill out our help required form which you can use to request a quote for MAX4984EEVB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.