Status: | Active |
---|---|
Series: | MAX4952B |
RoHS: | Unknown |
Single +3.3V Supply Operation |
Low Power-Down Current (350µA typ) for Power-Sensitive Applications |
Supports SAS I/II/III ≤ 6.0Gbps |
Excellent Return Loss Exceeds SAS/SATA Return Loss Mask (Better Than 8dB Up to 3GHz) |
Exceeds SAS/SATA Return Loss Mask (Better Than 8dB Up to 3GHz) |
Supports SAS/SATA OOB-Level Signaling Very Fast Entry and Exit Time of 5ns (Max) Programmable SAS/SATA Threshold |
Independent Output-Boost Selection Two Levels: 0dB, 6dB |
On-Chip 50Ω Input/Output Terminations |
In-Line Signal Traces for Flow-Through Layout |
Space-Saving, 4.0mm × 4.0mm TQFN Package |
ESD Protection on All Pins: ±5.5kV (Human Body Model) |
Functions | Re-Driver |
---|---|
Interface | SASSATAXaui |
Data Rate (Mbps) (max) | 6000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 85 |
# Channels | 2 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | 0 to +70 |
BudgetaryPrice (See Notes) | 3.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SAS/SATA |
---|---|
Interface Applications | Data Storage Servers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 1.5/3.0/6.0Gbps SAS/SATA | Analog Devices |
Sas/Sata Re-Driver, Dual, 3.6V, Tqfn-20 | Newark Electronics |
SAS/SATA RE-DRIVER, DUAL, 3.6V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX4952BCTP+ ?
Additional datasheets, footprints and schematics for MAX4952BCTP+ are listed on our Part Details page. You can also find images and similar parts to MAX4952BCTP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4952BCTP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4952BCTP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4952BCTP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4952BCTP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4952BCTP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4952BCTP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4952BCTP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4952BCTP+ ?
You can fill out our help required form which you can use to request a quote for MAX4952BCTP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.