Status: | Active |
---|---|
Series: | MAX4936 |
RoHS: | Unknown |
Low Power: Low Impedance (5Ω) with 1.5mA Bias Current Only |
Low Noise < 0.5nV/√Hz (typ) with 1.5mA Bias Current Only |
Wide -3dB Bandwidth 65MHz (typ) |
Easy Programming with SPI Interface |
High Density (8 Channels per Package) |
Grass-Clipping Diodes with Low-Voltage Isolation (MAX4936/MAX4938) |
Output Clamp Diodes for Receiver Protection (MAX4936/MAX4937) |
Global Shutdown Control (CLR) |
Each T/R Switch Can Be Individually Programmed On or Off |
Low-Voltage Receive Path with High-Voltage Protection |
Space-Saving, 5mm x 11mm, 56-Pin TQFN Package |
Configuration | Diode bridge |
---|---|
# Channels | 8 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | -120 |
VSUPPLY (Single) (V) (max) | 120 |
RON (Ω) (max) | 5 |
Bandwidth (MHz) | 65 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 25.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transmit / Receive Switch |
---|---|
Supply Voltage Min | 5.5V |
Supply Voltage Max | 2.7V |
IC Package Type | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Octal High-Voltage Transmit/Re | Analog Devices |
Transmit/Receive Switch, Tqfn-56 | Newark Electronics |
TRANSMIT/RECEIVE SWITCH, TQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MAX4936CTN+ ?
Additional datasheets, footprints and schematics for MAX4936CTN+ are listed on our Part Details page. You can also find images and similar parts to MAX4936CTN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4936CTN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4936CTN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4936CTN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4936CTN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4936CTN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4936CTN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4936CTN+ often in real-time on the comparison pages.
What if I can't find stock of MAX4936CTN+ ?
You can fill out our help required form which you can use to request a quote for MAX4936CTN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.