Status: | Active |
---|---|
Series: | MAX4910 |
RoHS: | Unknown |
Distortion-Free Negative Signal Throughput Down to VCC -5.5V |
Internal Shunt Resistors Reduce Click-and-Pop Sounds |
High PSRR Reduces Supply Noise |
Low On-Resistance (0.37Ω) |
0.1Ω Channel-to-Channel Matching |
0.35Ω On-Resistance Flatness |
+1.8V to +5.5V Single-Supply Voltage |
-80dB Crosstalk (20kHz) |
-90dB Off-Isolation (20kHz) |
0.05% Total Harmonic Distortion |
Enable Control (MAX4911) |
10nA Leakage Current |
150nA Supply Current |
Protocol | Audio |
---|---|
Configuration | 2-to-1DPDT |
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -3.7 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 0.8 |
RFLAT(ON) (Ω) (typ) | 0.35 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 0.75ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad-SPDT Clickless Audio Swit | Analog Devices |
Analogue Switch, Quad, Tqfn-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4910ETE+ ?
Additional datasheets, footprints and schematics for MAX4910ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4910ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4910ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4910ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4910ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4910ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4910ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4910ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4910ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4910ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4910ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.