Status: | Active |
---|---|
Series: | MAX4906EF |
RoHS: | Unknown |
±15kV (Human Body Model) ESD Protection, on COM_ |
Fully Specified for a Single +2.7V to +3.6V Power-Supply Voltage |
Low 4Ω (typ), 7Ω (max) On-Resistance (RON) |
-3dB Bandwidth: 500MHz (typ) |
Low Bit-to-Bit Skew ≤ 20ps |
Charge-Pump Noise = 90µV (typ) |
Charge-Pump Enable |
No Need for Logic-Level Shifters for 1.4V or Above |
COM_ Analog Inputs Fault-Protected Against Shorts to USB Supply Rail Up to +5.5V |
Low Supply Current 3µA (max) in Standby |
Space-Saving 10-Pin, 2mm x 2mm µDFN Package |
Protocol | USB Full-SpeedUSB High-SpeedUSB Low-Speed |
---|---|
Configuration | 2-to-1DPDT |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 8 |
RFLAT(ON) (Ω) (typ) | 1 |
Package/Pins | UDFN/10 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 7ohm |
Supply Voltage Range | 2.7V to 3.6V |
Analogue Switch Case | µDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-/Full-Speed USB 2.0 Switc | Analog Devices |
Usb Switch, 2.0 Type, Dual, Udfn-10 | Newark Electronics |
USB SWITCH, 2.0 TYPE, DUAL, UDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX4906EFELB+T ?
Additional datasheets, footprints and schematics for MAX4906EFELB+T are listed on our Part Details page. You can also find images and similar parts to MAX4906EFELB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4906EFELB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4906EFELB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4906EFELB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4906EFELB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4906EFELB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4906EFELB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4906EFELB+T often in real-time on the comparison pages.
What if I can't find stock of MAX4906EFELB+T ?
You can fill out our help required form which you can use to request a quote for MAX4906EFELB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.