Status: | Active |
---|---|
Series: | MAX4855 |
RoHS: | Unknown |
Audio Signal Routing |
0.75Ω On-Resistance |
0.18Ω On-Resistance Flatness |
0.07Ω Channel-to-Channel Matching |
Rail-to-Rail Signal Handling |
2 Integrated Comparators |
1.8V Logic Compatible |
2V to 5.5V Supply Range |
Available in a Space-Saving (3mm x 3mm), 16-Pin TQFN Package |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 1 |
RFLAT(ON) (Ω) (typ) | 0.18 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 1ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.75 Ohm, Dual SPDT Audio Swit | Analog Devices |
Analogue Switch, 2Ch, Spdt, Tqfn-16 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPDT, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4855ETE+ ?
Additional datasheets, footprints and schematics for MAX4855ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4855ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4855ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4855ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4855ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4855ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4855ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4855ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4855ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4855ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4855ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.