Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.05
|
No stock
|
Buy Now |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX4824 |
Kit Application Type | Drivers |
Application Sub Type | Relay |
Kit Contents | Peripheral Module MAX4824 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 8 Channel Relay Driver Pmod Compatible 4bit Parallel & SPI Interface 5 ohm On-Resistance |
EVALUATION BOARD, RELAY DRIVER | Farnell |
Where can I find additional details, specifications and documents for a MAX4824PMB1#?
Additional datasheets, footprints and schematics for MAX4824PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX4824PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4824PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4824PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4824PMB1# fall under?
The MAX4824PMB1# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX4824PMB1# when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4824PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4824PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4824PMB1# have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX4824PMB1#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4824PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX4824PMB1#?
You can fill out our help required form which you can use to request a quote for MAX4824PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.