Status: | Active |
---|---|
Series: | MAX4761 |
RoHS: | Unknown |
Prices starting from US$4.66
USB 1.1 and USB 2.0 (Full Speed 12Mbps) Signal-Switching Compliant |
Data and Audio Signal Routing |
Low-Capacitance Data Switches |
Less than 0.2ns Skew |
-3dB Bandwidth: 150MHz (typ) |
0.2Ω (typ) Channel-to-Channel Matching |
0.8Ω (typ) On-Resistance Flatness |
Rail-to-Rail Signal Handling |
0.03% (typ) THD |
+1.8V to +5.5V Supply Range |
Low Supply Current with 1.8V Logic Threshold (MAX4760A/MAX4761A) |
Tiny 36-Bump UCSP (3mm x 3mm) |
36-Pin TQFN (6mm x 6mm) |
-40°C to +85°C Operating Temperature Range |
Protocol | USB Full-SpeedUSB Low-Speed |
---|---|
Configuration | 2-to-1 |
# Channels | 8 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 3.5 |
RFLAT(ON) (Ω) (typ) | 0.8 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 5.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 3.5ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Bandwidth, Quad DPDT Swit | Analog Devices |
MAX4761ETX+,Analogue Switch IC | RS |
Analogue Switch, Quad, Tqfn-36 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TQFN-36 | element14 |
Where can I find additional details, specifications and documents for a MAX4761ETX+ ?
Additional datasheets, footprints and schematics for MAX4761ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX4761ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4761ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4761ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4761ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4761ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4761ETX+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4761ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4761ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX4761ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX4761ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.