Status: | Active |
---|---|
Series: | MAX4743 |
RoHS: | Unknown |
Low RON: 0.8Ω max (+3V Supply) 2.5Ω max (+1.8V Supply) |
0.8Ω max (+3V Supply) |
2.5Ω max (+1.8V Supply) |
0.18Ω max RON Flatness (+3V Supply) |
+1.6V to +3.6V Single-Supply Operation |
Available in SOT23 and µMAX Packages |
High-Current Handling Capacity (150mA continuous) |
1.8V CMOS Logic Compatible (+3V Supply) |
Fast Switching: tON = 24ns, tOFF = 16ns |
Configuration | SPST |
---|---|
# Channels | 2 |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 0.8 |
RFLAT(ON) (Ω) (typ) | 0.05 |
Package/Pins | SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST-NC SPST-NO |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.8ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.8 Ohm, Low-Voltage, Single-S | Analog Devices |
ANALOGUE SWITCH, 2CH, SPST-NC/NO, UMAX-8 | element14 |
Analogue Switch, 2Ch, Spst-Nc/No, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4743EUA+ ?
Additional datasheets, footprints and schematics for MAX4743EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4743EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4743EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4743EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4743EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4743EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4743EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4743EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4743EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4743EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4743EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.