Status: | Active |
---|---|
Series: | MAX4731 |
RoHS: | Unknown |
1.52mm x 1.52mm UCSP Package |
Guaranteed On-Resistance (RON) 25Ω (max) at +5V 50Ω (max) at +3V |
25Ω (max) at +5V |
50Ω (max) at +3V |
On-Resistance Matching 3Ω (max) at +5V 3.5Ω (max) at +3V |
3Ω (max) at +5V |
3.5Ω (max) at +3V |
Guaranteed < 0.1nA Leakage Current at TA = +25°C |
Single-Supply Operation from +2.0V to +11V |
TTL/CMOS-Logic Compatible |
-108dB Crosstalk (1MHz) |
-72dB Off-Isolation (1MHz) |
Low Power Consumption: 0.5nW (typ) |
Rail-to-Rail Signal Handling |
Configuration | SPST |
---|---|
# Channels | 2 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 11 |
RON (Ω) (max) | 50 |
Bandwidth (MHz) | 300 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | 2V to 11V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50 Ohm, Dual SPST Analog Switc | Analog Devices |
ANALOGUE SWITCH, DUAL, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4731EUA+ ?
Additional datasheets, footprints and schematics for MAX4731EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4731EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4731EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4731EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4731EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4731EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4731EUA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4731EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4731EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4731EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4731EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.