Status: | Active |
---|---|
Series: | MAX4677 |
RoHS: | Unknown |
On-Resistance 1.6Ω max |
On-Resistance Flatness 0.4Ω max |
On-Resistance Matching 0.3Ω max |
Dual ±2.7V to ±5.5V or Single +2.7V to +11V Supply Range |
TTL/CMOS-Logic Compatible |
Crosstalk -84dB at 1MHz |
Off-Isolation -65dB at 1MHz |
-3dB Bandwidth: 66MHz |
Rail-to-Rail Signal Range |
Configuration | SPST |
---|---|
# Channels | 4 |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 11 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 5.5 |
VSIGNAL (V) (min) | -5.5 |
VSIGNAL (V) (max) | 11 |
Dynamic Range (max) (V) (max) | 11 |
RON (Ω) (max) | 1.6 |
RFLAT(ON) (Ω) (typ) | 0.2 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 4.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 2.7ohm |
Supply Voltage Range | 2.7V to 11V ± 2.7V to ± 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2Ohm, Quad, SPST, CMOS Analog | Analog Devices |
Analogue Switch, Quad, Tssop-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4677EUE+ ?
Additional datasheets, footprints and schematics for MAX4677EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX4677EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4677EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4677EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4677EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4677EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4677EUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4677EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4677EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4677EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX4677EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.