Status: | Active |
---|---|
Series: | MAX4662 |
RoHS: | Unknown |
Low On-Resistance (2.5Ω max) |
Guaranteed RON Match Between Channels (0.5Ω max) |
Guaranteed RON Flatness over Specified Signal Range (0.5Ω max) |
Rail-to-Rail Signal Handling |
Guaranteed Break-Before-Make (MAX4663) |
> 2kV ESD Protection per Method 3015.7 |
+4.5V to +36V Single-Supply Operation |
±4.5V to ±20V Dual-Supply Operation |
TTL/CMOS-Compatible Control Inputs |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 2.5 |
Package/Pins | PDIP/16SOIC (W)/16SSOP/16 |
BudgetaryPrice (See Notes) | 3.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 4ohm |
Supply Voltage Range | 4.5V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4xSPST Analog Switch <2,5R SSOP16 | Schukat Electronic |
2.5 Ohm Quad, SPST, CMOS Analo | Analog Devices |
ANALOGUE SWITCH, QUAD, SSOP-16 | Farnell |
Analogue Switch, Quad, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4662CAE+ ?
Additional datasheets, footprints and schematics for MAX4662CAE+ are listed on our Part Details page. You can also find images and similar parts to MAX4662CAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4662CAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4662CAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4662CAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4662CAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4662CAE+ have stock available?
Authorised distributors including element14, Schukat Electronic, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX4662CAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4662CAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4662CAE+ ?
You can fill out our help required form which you can use to request a quote for MAX4662CAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.