High Continuous Current Handling 300mA (MAX4655/MAX4656) 150mA (MAX4657/MAX4658) |
300mA (MAX4655/MAX4656) |
150mA (MAX4657/MAX4658) |
High Peak Current Handling 400mA (MAX4655/MAX4656) 300mA (MAX4657/MAX4658) |
400mA (MAX4655/MAX4656) |
300mA (MAX4657/MAX4658) |
10Ω (max) On-Resistance (±15V supplies) |
VL Not Required |
1Ω (max) RON Flatness over Specified Signal Range |
Rail-to-Rail Signal Handling |
+12V Single Supply or ±15V Dual Supply Operation |
Pin Compatible with DG417, DG418 |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 40 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 10 |
Bandwidth (MHz) | 210 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.31 |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 22ohm |
Supply Voltage Range | 9V to 40V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Current, 10Ohm, SPST, CMO | Analog Devices |
ANALOGUE SWITCH, SINGLE, NSOIC-8 | Farnell |
Analogue Switch, Single, Nsoic-8 | Newark Electronics |
High-Current, 10Ohm, SPST, CMOS Analog S | Mouser Electronics |
Where can I find additional details, specifications and documents for a MAX4658ESA+ ?
Additional datasheets, footprints and schematics for MAX4658ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4658ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4658ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4658ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4658ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4658ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4658ESA+ have stock available?
Authorised distributors including Analog Devices, Farnell, element14, Newark Electronics and Mouser Electronics have stock available or on a lead time for MAX4658ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4658ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4658ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4658ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.