Status: | Active |
---|---|
Series: | MAX4645 |
RoHS: | Unknown |
Prices starting from US$1.27
+1.8V to +5V Single-Supply Operation |
Guaranteed RON 2.5Ω max (5V supply) 3.5Ω max (3V supply) |
2.5Ω max (5V supply) |
3.5Ω max (3V supply) |
1.8V Operation RON 30Ω typ Over Temperature tON 40ns typ, tOFF 20ns typ |
RON 30Ω typ Over Temperature |
tON 40ns typ, tOFF 20ns typ |
Low RON Flatness: 0.4Ω max |
Guaranteed Low Leakage Currents ±0.25nA at +25°C |
±0.25nA at +25°C |
Rail-to-Rail Output Capability |
TTL/CMOS-Logic Compatible |
-75dB Off-Isolation at 1MHz |
Low Distortion: 0.014% typ |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 2.5 |
RFLAT(ON) (Ω) (typ) | 0.1 |
Package/Pins | SOT23/5SOT23/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 3.5ohm |
Supply Voltage Range | 1.8V to 5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fast, Low-Voltage, 2.5 Ohm, SP | Analog Devices |
Analogue Switch, Single, Sot-23-5 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-5 | element14 |
ANALOGUE SWITCH SINGLE SPST | RS |
Where can I find additional details, specifications and documents for a MAX4645EUK+T ?
Additional datasheets, footprints and schematics for MAX4645EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4645EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4645EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4645EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4645EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4645EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4645EUK+T have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4645EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4645EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4645EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4645EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.