Status: | Active |
---|---|
Series: | MAX4644 |
RoHS: | Unknown |
Prices starting from US$1.24
+1.8V to +5.5V Single-Supply Operation |
Rail-to-Rail Analog-Signal Range |
Guaranteed RON 4Ω max (+5V Supply) 8Ω max (+3V Supply) |
4Ω max (+5V Supply) |
8Ω max (+3V Supply) |
+1.8V Operation RON 30Ω (typ) Over Temperature tON 18ns (typ), tOFF 12ns typ |
RON 30Ω (typ) Over Temperature |
tON 18ns (typ), tOFF 12ns typ |
Guaranteed RON Flatness: 0.75Ω (typ) (+5V Supply) |
Guaranteed RON Match Between Channels: 0.1Ω typ (+5V Supply) |
Low Leakage (< 0.35nA) Over Entire Temperature Range |
Excellent AC Characteristics Low Crosstalk: -82dB at 1MHz High Off-Isolation: -80dB at 1MHz 0.018% Total Harmonic Distortion |
Low Crosstalk: -82dB at 1MHz |
High Off-Isolation: -80dB at 1MHz |
0.018% Total Harmonic Distortion |
Low Power Consumption: < 0.01µW |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.75 |
Package/Pins | SOT23/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 8ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, Single, Umax-8 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, UMAX-8 | element14 |
High-Speed, Low-Voltage, 4 Ohm | Analog Devices |
Analog Switch SPDT 4 Ohm uMAX8 | RS |
SPDT Analog Switch <4R µMAX8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX4644EUA+ ?
Additional datasheets, footprints and schematics for MAX4644EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4644EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4644EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4644EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4644EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4644EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4644EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX4644EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4644EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4644EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4644EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.